Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bdl CD 48xspd PortableIIext +Cable par1m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15083
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11224
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive :
The short editorial description of Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive

Bdl/Portable CD-ROM 48x + Parallel Kabel
More>>>

Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive:
The official marketing text of Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive as supplied by the manufacturer
Here 's freedom to get up and go - massive memory in the lightweight Portable II series. There are so many reasons for wanting to store data on CD. Why should you only be able to do it in the office or at your home base? With Freecom 's new Portable II external drives you can now play CDs and DVDs on any computer anywhere and download large files in seconds. You can start at full speed and whizz on without opening a single computer! Just tuck your Portable under your arm with the right Freecom cable and you 're away. Available models include portable CDRW drives that run with any PC, notebook or Apple Mac. The Freecom Portable II CD-ROM, Portable II DVD and Portable II Combo are working with every PC and notebook. Using the Multi Connect System they connect easily to the USB, PCMCIA, FireWire/i.LINK and Parallel port. Just take the appropriate Freecom cable for the interface, plug in and go!
Short summary description Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive:
This short summary of the Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom Bdl CD 48xspd PortableIIext +Cable par1m, 0.125 MB, 48x, 70 ms, 1.6 kg, 181 x 254 x 53 mm
Long summary description Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive :

Freecom Bdl CD 48xspd PortableIIext +Cable par1m. Drive device, buffer size: 0.125 MB. CD read speed: 48x. Access time: 70 ms. Weight: 1.6 kg. Dimensions (WxDxH): 181 x 254 x 53 mm

This is an auto-generated long summary of Freecom Bdl CD 48xspd PortableIIext +Cable par1m optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Reading speed
CD read speed *
48x
Access time
Access time
70 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
181 x 254 x 53 mm
X