Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DAT-24 DDS-3 external Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12664
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12025
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year express exchange warranty after registration
Long product name Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive :
The short editorial description of Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive

Freecom TapeWare DAT-24 DDS-3 external Kit - 12 –24 GB
More>>>

Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive:
The official marketing text of Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive as supplied by the manufacturer
Freecom TapeWare DAT-24 DDS-3 external Kit


Your data will be safe if backups are made with this external DDS-3 Drive. Combine built-in virus protection, OBDR, benefit from a 3 year warranty and worldwide support; with the Freecom Dat Streamer you are well prepared for fast and safe storage of large amounts of data.


Freecom DAT 24 DDS-3 has the lowest cost of ownership of any tape drive in the market. This Freecom DAT 24 can store up to 12 GB per tape native, which is usually suitable for mid-sized networks.

The Freecom DAT 24 can be connected to any computer system with SCSI interface and is compatible with leading operating systems, top server brands and backup software packages. DAT has an installed base of almost 8 million drives worldwide, a massive vote of confidence in the performance and reliability of Digital Data Storage (DDS) technology.

Short summary description Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive:
This short summary of the Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom TapeWare DAT-24 DDS-3 external Kit, ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3, Single Ended, Narrow SCSI-2, Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS,..., 12 GB, 24 GB, DDS-3 (125m), DDS-2 (120m), DDS 90m & 60m media
Long summary description Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive :

Freecom TapeWare DAT-24 DDS-3 external Kit. Logical recording format: ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3, Interface: Single Ended, Narrow SCSI-2, Compatible operating systems: Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS,.... Native capacity: 12 GB, Compressed capacity: 24 GB, Media types supported: DDS-3 (125m), DDS-2 (120m), DDS 90m & 60m media. Burst transfer rate: 1 MB/s, Supported data transfer rates: Up to 6 MB/s. transfer rate. Bundled software: TapeWare Software - Backs up server or workstation

This is an auto-generated long summary of Freecom TapeWare DAT-24 DDS-3 external Kit 12GB tape drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Logical recording format
Logical recording format type.
ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Single Ended, Narrow SCSI-2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Storage
Native capacity *
Actual medium capacity without applying compression.
12 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Storage
Media types supported
The types of media which can be used with this product.
DDS-3 (125m), DDS-2 (120m), DDS 90m & 60m media
Data transmission
Burst transfer rate
1 MB/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Up to 6 MB/s. transfer rate
Design
Internal *
The product is built in.
No
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeWare Software - Backs up server or workstation
X