location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Floortex 1215225EV Transparent PVC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Floortex Check ‘Floortex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1215225EV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1215225
Category:
Thick piece of soft material used to protect a surface.
Furniture Floor Protector Mats Check ‘Floortex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Floortex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Floortex 1215225EV Transparent PVC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: PVC
  • - Transparent
  • - Width: 1200 mm
Long product name Floortex 1215225EV Transparent PVC :
The long product name of Floortex 1215225EV Transparent PVC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120cm x 150cm, 2.3mm, PVC, Clear for Hard Floors & Carpet Tiles
More>>>
Short summary description Floortex 1215225EV Transparent PVC:
This short summary of the Floortex 1215225EV Transparent PVC data-sheet is auto-generated and uses the product title and the first six key specs.

Floortex 1215225EV, Transparent, PVC, 1200 mm, 1500 mm, 2.3 mm

Long summary description Floortex 1215225EV Transparent PVC:
This is an auto-generated long summary of Floortex 1215225EV Transparent PVC based on the first three specs of the first five spec groups.

Floortex 1215225EV. Product colour: Transparent, Material: PVC. Width: 1200 mm, Depth: 1500 mm, Thickness: 2.3 mm