location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fitbit Flex 2 LED Wristband activity tracker Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fitbit Check ‘Fitbit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB403NV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fitbit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fitbit Flex 2 LED Wristband activity tracker Navy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker Navy
  • - LED
  • - Active minutes Calories burned Distance travelled Pedometer Workout tracking
  • - Waterproof
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) Battery life: 5 day(s)
Long product name Fitbit Flex 2 LED Wristband activity tracker Navy :
The long product name of Fitbit Flex 2 LED Wristband activity tracker Navy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, Bluetooth 4.0, LiPo
More>>>
Short summary description Fitbit Flex 2 LED Wristband activity tracker Navy:
This short summary of the Fitbit Flex 2 LED Wristband activity tracker Navy data-sheet is auto-generated and uses the product title and the first six key specs.

Fitbit Flex 2, Wristband activity tracker, LED, Waterproof, Navy

Long summary description Fitbit Flex 2 LED Wristband activity tracker Navy:
This is an auto-generated long summary of Fitbit Flex 2 LED Wristband activity tracker Navy based on the first three specs of the first five spec groups.

Fitbit Flex 2. Display type: LED. Device type: Wristband activity tracker, Product colour: Navy, Housing material: Stainless steel. Battery life: 5 day(s), Battery technology: Lithium Polymer (LiPo), Charging time: 2 h. Weight: 23.5 g, Width: 8.9 mm, Depth: 6.8 mm. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.1, iOS, Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7...

Source Testseek summary Average rating
Reviews
Updated:
2017-06-01 02:37:19
Uk has collected 82 expert reviews for Fitbit Flex 2 LED Wristband activity tracker Navy and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2017-06-01 02:37:19
The Fitbit Flex 2 is 30 percent smaller than its predecessor, with the tracker itself measuring only 31.7 x 8.9 x 6.8 mm and weighing 23.4 g. The black plastic tracker has five LED notification lights in front and three charging pins at the back. The remo...
Bottom line No bells and whistles, but so indispensable the only time I take it off is when I need to charge it.Also published in GADGETS MAGAZINE February 2016 IssueWords by Maribelle Alba...
80%
cravingtech.com
Updated:
2017-06-01 02:37:19
Inside the packaging, Fitbit Flex 2 provides us with two wristbands size: small and large. It also comes with a charger, manual, and a how-to-set up guide. And of course, the removable Fitbit Flex 2 tracker unit itself.Fitbit Flex 2 wristband has a differ...
Bottom line Fitbit Flex 2 is suitable to those who like an activity tracker with simplistic and slim design, yet with an accurate detector. It also fits in other accessories (that can be purchased separately), such as a bangle and a pendant. It comes with a tiny trac...
0%
impulsegamer.com
Updated:
2017-06-01 02:37:19
This feature is customisation which allows you swap the Flex 2 into an assortment of interchangeable accessories like a wristband, bangle and even pendant. So if you're at the gym, the standard Flex 2 band is all you need, however if you're going out, the...
Bottom line The Fitbit Flex 2: Metal Accessory Bangle transforms your smart activity tracker into a fashion statement that can be worn in a variety of different occasions like going to the theatre, clubbing or even a wedding. Installation is easy, the product is well...
0%
impulsegamer.com
Updated:
2017-06-01 02:37:19
Compared to the aforementioned Fitbit products, the Flex 2 is more entry level because it has limited functionality, although it still alerts you for phone calls, text messages (no third party notifications) and other functions like reaching your mileston...
Bottom line With a 2-year manufacturer warranty, the Fitbit Flex 2 is the perfect fitness accessory for those that want an unassuming product and more importantly, the ability to turn it into a fashion accessory. Sure it may not have some of the highend features like...
84%
thunderbaylive.com
Updated:
2017-06-01 02:37:19
Full in-depth review: See it at Amazon: The Fitbit Flex 2 is an excellent entry-level fitness tracker that brings smart activity auto detection, waterproofing and a host of other interesting features but lacks more advanced functionality. Here is our ful...
0%
alphr.com
Updated:
2017-06-01 02:37:19
Fitbit was one of the early pioneers in the fitness-tracker gold rush, but one thing it never managed to crack was waterproofing. That all changes with the Fitbit Flex 2, a fitness tracker that not only lets you wear it in the shower, but also in the pool...
Bottom line These small niggles aside, though, I like the Fitbit Flex 2. It works well, it's waterproof, and it will track everything you need it too, including swimming, for a reasonable price. The only things missing are heart-rate monitoring and a barometric press...
80%
pcauthority.com.au
Updated:
2017-06-01 02:37:19
Do you like exercise? Only not as much as you like chips, beer and spending your entire Sunday watching other people run around a giant green field? Then the Fitbit Flex 2 is the tracker for you. As the most basic band in Fitbit's armoury, this wearable...
Bottom line In the grand scheme of fitness bands, the Fitbit Flex 2 doesn't do all that much. What it does do it's really good at, and it's basically idiot-proof. If you want a tracker that'll just work with minimum fuss, there are few better alternatives...
67%
expertreviews.co.uk
Updated:
2017-06-01 02:37:19
...
Good Waterproofing and swim-tracking, Easy to use, Helpful app...
Bad No GPS or heart-rate monitoring...
Bottom line Despite the occasional annoyance, the Fitbit Flex 2 is a fantastic fitness tracker. It does pretty much everything you need it to, with new waterproofing, app updates and swim-tracking for a pretty affordable price. You'll have to look elsewhere for heart...
80%
stuff.tv/my/
Updated:
2017-06-01 02:37:19
Do you like exercise? Only not as much as you like chips, beer and spending your entire Sunday watching other people run around a giant green field? Then the Fitbit Flex 2 is the tracker for you.As the most basic band in Fitbit's armoury, this wearable kn...
Good Accurate tracking, Comfortable fit, Easy-to-use app...
Bad No display, Cheaper trackers are available...
Bottom line In the grand scheme of fitness bands, the Fitbit Flex 2 doesn't do all that much. What it does do it's really good at, and it's basically idiot-proof. If you want a tracker that'll just work with minimum fuss, there are few better alternatives.Stuff says...
80%
stuff.tv
Updated:
2017-06-01 02:37:19
Do you like exercise? Only not as much as you like chips, beer and spending your entire Sunday watching other people run around a giant green field? Then the Fitbit Flex 2 is the tracker for you.As the most basic band in Fitbit's armoury, this wearable kn...
Good Accurate tracking, Comfortable fit, Easy-to-use app...
Bad No display, Cheaper trackers are available...
Bottom line In the grand scheme of fitness bands, the Fitbit Flex 2 doesn't do all that much. What it does do it's really good at, and it's basically idiot-proof. If you want a tracker that'll just work with minimum fuss, there are few better alternatives. Stuff say...
80%
wareable.com
Updated:
2017-06-01 02:37:19
Fitbit Flex 2 is the first swim-friendly fitness tracker from the company and we can almost hear the collective sigh of relief that we can finally have the waterproof tracker we've been waiting for.In the face of the Misfit Speedo Shine 2 and gamut of oth...
Good Waterproof in fresh and saltwater, Solid swim tracking, Comfortable to wear, Good value for money...
Bad Confusing notification support, Swim metrics are basic, No third party notification support, Basic design still a little drab...
Bottom line Has living longer with the Flex 2 altered our opinion of the waterproof tracker? Yes and no. We still feel the same about the design and the confusing LED light-based approach to notification support. Battery life still doesn't blow us away either, but it...
70%
mobilesyrup.com
Updated:
2017-06-01 02:37:19
If you're new to the world of connected health, the Fitbit Flex 2 might be just the lightweight fitness tracker to get you started.With the ability to track exercise, sleep, steps per hour, calories consumed, litres of water consumed, weight loss and qual...
Good Small and easy to wear, Feature-packed, Five-light indicator system tracks progress well, waterproof, removable, comes with accessories...
Bad Short Battery Life, Long Charging time, Five-light indicator system can be confusing, Related: Charge 2 Review: Fitbit's best tracker yet may not be the best fit for you...
0%
Digitaltrends.com
Updated:
2017-06-01 02:37:19
The original Flex launched Fitbit as a household wearable, and the Fitbit Flex 2 is poised to put Fitbit back on top once again.The Fitbit Flex 2 is Fitbit's encore device to its incredibly popular 2013 Fitbit Flex. The smaller, cylindrical tracker fits i...
Good Waterproof, Swim tracking, Automatic sleep tracking, Affordable at $100, Good-looking jewelry style accessories available from both designers and Fitbit...
Bad Swimming and automatic activity tracking requires extra steps to activate, Battery life isn't great with things like Swim Tracking and Reminders to Move tracking on, Does not fit original Fitbit Flex bands or accessories...
Bottom line If you are casual athlete and want to get a rough idea of the calories you burn in a day, the Flex 2 is a solid choice. It's more rugged than its Flex predecessor and offers the additional bonus of being waterproof so there's no risk of accidental water d...
70%
goodhousekeeping.co.uk
Updated:
2017-06-01 02:37:19
Love the idea of an activity tracker, but don't like the traditional sporty look? The Fitbit Flex 2 has more of a versatile design that you can wear in an elastomer sports band, but that you can also slot into a range of optional jewellery - including ban...
Good Can be popped out of the sports band and inserted into optional bangles and pendants for a more classy look, You get reminder to move alerts if you've taken less than 250 steps in a hour so you get up and start being active, You can set a silent alarm to...
Bad While it notifies you of calls and texts messages to your smartphone, you can't preview or read them on the tracker, There's no way of seeing the time or date from the tracker itself, Your progress towards your daily goal is only shown as LEDs lighting up...
Bottom line This is the ideal activity tracker for frequent swimmers or anyone that isn't a fan of the sporty look of a standard activity tracker. It's extremely accurate when monitoring the steps you take each day as well as the distance you travel, although if you...
79%
goodgearguide.com.au
Updated:
2017-06-01 02:37:19
Fitbit is on a roll this year, releasing four fitness trackers designed to appeal to just about everyone. The Blaze is a smartwatch designed to compete with the Apple Watch, the Alta is focused on style, and the Charge 2 is an upgraded version of the popu...
Bottom line Caitlin McGarry The Flex 2 tracker detaches from its band and charges via a USB cable. The Fitbit Flex 2 is a great basic activity tracker. Step counts, sleep data, and automatic workout-logging, complete with swimming stats (a valued feature th...
0%
trustedreviews.com
Updated:
2017-06-01 02:37:19
Hands-on with Fitbit's new sleeker, waterproof and customisable Flex 2 activity tracker The original Fitbit Flex has been one of Fitbit's strongest sellers, popular with those who want a relatively discreet tracker and don't require the advanced functions...
Good Sleeker design, Comfortable to wear, Waterproof, Long battery life...
Bad Basic exercise tracking, Basic notifications can be improved, Fiddly clasp...
Bottom line The Fitbit Flex 2 is a solid upgrade over the original, but it's still a rather basic activity tracker for the money...
0%
pocket-lint.com
Updated:
2017-06-01 02:37:19
Fitbit announced two new activity trackers to its portfolio just before consumer electronics show IFA kicked off in Berlin. The Charge 2 and Flex 2 are the latest to join the company's line-up, with the latter replacing the original Flex to bring all-day...
Good Waterproof, Slim and stylish design, Interchangeable accessories, Accurate basic tracking, Good value, Great app platform...
Bad No elevation data, No GPS tracking, Basic features, Battery life could be better still, No third-party notification support...
Bottom line The Fitbit Flex 2 is a simple yet effective tracker with a more exciting design than its predecessor. Not a great deal has changed in terms of looks, but Fitbit has done enough to ensure the new-generation model doesn't look like a boring rubber band. The...
0%
techradar.com
Updated:
2017-06-01 02:37:19
The name Fitbit has become synonymous with fitness trackers thanks to genre-leading devices such as the Fitbit Flex. Fitbit released the original Flex in the first half of 2013, however, and a lot of things have changed in the market since then.Now Fitbit...
Good Great, looking design, Swimming tracker...
Bad No heart rate monitor, Annoying strap...
Bottom line Fitbit has given its Flex brand a fresh lick of paint and added in some extra tracking tech. The new design is certainly eye-catching, while the addition of swimming tracking is a big plus for those who like to work out in the pool...
70%
techradar.com/au/
Updated:
2017-06-01 02:37:19
The name Fitbit has become synonymous with fitness trackers thanks to genre-leading devices such as the Fitbit Flex. Fitbit released the original Flex in the first half of 2013, however, and a lot of things have changed in the market since then.Now Fitb...
Good Greatlooking design, Swimming tracker...
Bad No heart rate monitor, Annoying strap...
Bottom line Fitbit has given its Flex brand a fresh lick of paint and added in some extra tracking tech. The new design is certainly eye-catching, while the addition of swimming tracking is a big plus for those who like to work out in the pool...
0%
techadvisor.co.uk
Updated:
2017-06-01 02:37:19
Fitbit has updated its original activity tracker wristband, the Fitbit Flex, with the Fitbit Flex 2 – keeping the minimalist design and display, but adding a wide-range of fashionable accessories and holders, and even making it the company's first waterpr...
Bottom line The Fitbit Flex 2 is a chic and slim, lightweight wristband (with bangle and pendant accessories) that tracks and monitors your daily activity and sleep patterns. You can compete with Fitbit-using friends. The Fitbit Flex 2 will give you added motivation...
80%
techadvisor.co.uk
Updated:
2017-07-07 09:41:27
Keen swimmer? Fitness junkie, or just want to get healthier with regular visits to your local pool? Then you need an activity tracker that is both waterproof and tracks your swimming strokes and distances. See all activity tracker reviews . Here we gathe...
0%
alphr.com
Updated:
2017-07-14 04:37:59
Update: The Fitbit Flex 2 is seeing a rather tempting reduction for Amazon's Prime Day. It usually costs £80, but until 11:45 on Tuesday 11 July, it will be just £57. That's a good price, made only slightly less tempting by the fact that the Fitbit Charge...
Bottom line These small niggles aside, though, I like the Fitbit Flex 2. It works well, it's waterproof, and it will track everything you need it too, including swimming, for a reasonable price. The only things missing are heart-rate monitoring and a barometric press...
80%
expertreviews.co.uk
Updated:
2017-11-18 05:08:52
Still, if you’re intent on losing the gut or just getting a bit more healthy, there are plenty of fitness trackers to choose from. From tiny single-purpose fitness trackers that cost as little as £50 right up to chunky, fully-featured devices that run int...
Bottom line The best wearables from Fitbit, Garmin, Misfit and more...
0%
expertreviews.co.uk
Updated:
2018-02-09 04:03:53
Do a search for Fitbit on Amazon, and you’re presented with a huge amount of choice. Even if you discount all the skins and third-party trackers piggybacking off the brand name, there are no less than 11 Fitbits vying for attention. How do you pick betwe...
0%
recombu.com
Updated:
2017-06-01 02:37:19
Fitbit Flex 2 review: Fitbit's first fully water-resistant fitness tracker is still simple at heart, offering less functionality than trackers like the Fitbit Charge 2 but also a more compact form factor and slimmed-down asking price.Fitbit has had a very...
Good Slim and light, Water resistant, Choice of bands...
Bad Basic tracking, Short battery life...
Bottom line If all you want is a simple motion tracker that can measure your daily steps or swim sessions, the Flex 2 is perfectly fine. However, anyone who's serious about their workouts or who demands a stronger set of features should definitely look elsewhere...
70%
androidauthority.com
Updated:
2017-06-01 02:37:19
If you're reading this, you're probably already aware that there are tons of different fitness trackers on the market that provide a wide range of tracking capabilities. There are plenty of high-end offerings, like the Garmin vívoactive HR and Polar M600...
Good Excellent auto-detection, Lightweight and highly versatile, Brilliant app, Waterproof...
Bad Average battery life, No heart rate monitor or GPS, LED notifications are a non-event, No weightlifting mode...
Bottom line The Fitbit Flex 2 is not for athletes or serious gym rats. For those who are casually interested in getting a bit fitter, though, the versatile design, great app and excellent auto-detect feature make it a solid choice...
81%
androidpolice.com
Updated:
2017-06-01 02:37:19
For the past 4 years, I've been wearing a Fitbit device of some sort. I started with the One, which stuck with me for the better part of 3 years, then I tried the Blaze , the Alta, and the Charge 2 . My main complaint with each of these trackers was the l...
Good Tiny and light The new Flex 2 tracker is so small and light that I can barely feel it on my wrist, Band The band's clasp is solid and never even one popped off or came close to it. The band is also removable so you can buy new colors, a bangle or even a p...
Bad No official clip Fitbit doesn't sell an official clip for the Flex 2. I'd love to wear it on my pants or bra, because I often walk without moving my hands (treadmill, holding phone/tablet, hand in pocket...)...
0%
macworld.com
Updated:
2017-06-01 02:37:19
Fitbit is on a roll this year, releasing four fitness trackers designed to appeal to just about everyone. The Blaze is a smartwatch designed to compete with the Apple Watch, the Alta is focused on style, and the Charge 2 is an upgraded version of the popu...
Good Slim and comfortable band, Automatic exercise-tracking, Water-resistant for swim-tracking...
Bad Inaccurate step-counting, Five-day battery life...
Bottom line Caitlin McGarry The Flex 2 tracker detaches from its band and charges via a USB cable. The Fitbit Flex 2 is a great basic activity tracker. Step counts, sleep data, and automatic workout-logging, complete with swimming stats (a valued feature th...
70%
pcworld.com_techhive.com
Updated:
2017-06-01 02:37:19
Fitbit is on a roll this year, releasing four fitness trackers designed to appeal to just about everyone. The Blaze is a smartwatch designed to compete with the Apple Watch, the Alta is focused on style, and the Charge 2 is an upgraded version of the popu...
Good Slim and comfortable band, Automatic exercise-tracking, Water-resistant for swim-tracking...
Bad Inaccurate step-counting, Five-day battery life...
Bottom line Caitlin McGarry The Flex 2 tracker detaches from its band and charges via a USB cable. The Fitbit Flex 2 is a great basic activity tracker. Step counts, sleep data, and automatic workout-logging, complete with swimming stats (a valued feature th...
70%
tomsguide.com
Updated:
2017-06-01 02:37:19
Fitbit's newest entry-level fitness tracker, the $99.95 Flex 2, has more features than you might expect from a device this small. An improvement from the first, very basic Fitbit Flex , the Flex 2 can automatically track activities beyond steps and sleep...
Good Automatic activity trackin, Slim and lightweigh, Water-resistant...
Bad Fewer activities tracked when worn around the nec, Call and text notifications could be glitchy with Android devices...
Bottom line The $99 Fitbit Flex 2 is a great fit for those who want to track their steps, exercise and sleep without wearing a bulky device or plasticky band. Its water resistance means you don't have to take it off every day, and stylish accessories make this device...
80%
pcmag.com
Updated:
2017-06-01 02:37:19
The Flex 2 ($99.95), coming in October, is Fitbit's first fully waterproof fitness tracker. Accordingly, it automatically tracks swimming, along with other metrics such as calories burned, distance traveled, steps, and sleep. There's no built-in GPS or he...
Good Fully waterproof, Tracks swimming, Indicates notifications, Interchangeable band, bangle, and pendant accessories, Comfortable, slim design...
Bad No display, Can't track specific activities manually...
Bottom line With the Flex 2, Fitbit upgrades its original entry-level fitness tracker with a fully waterproof design, color LEDs, automatic activity tracking, and a variety of ways to wear it...
0%
dcrainmaker.com
Updated:
2017-11-16 05:35:54
First up is the new Fitbit Charge 2. This unit sits in the middle of Fitbit's product line-up, in terms of price and functionality. Whereas you have the Fitbit Flex 2 down below it from a price/functions standpoint, and then the Fitbit Blaze above it. Mea...
0%
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)