location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Finisar Check ‘Finisar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBase-ER/EW XFP 40km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTLX3612M337
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Finisar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Finisar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:15:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm :
The long product name of Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GBase-ER/EW, XFP, LC, 100GHz, DWDM DFB Laser, 40km
More>>>
Short summary description Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm:
This short summary of the Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Finisar 10GBase-ER/EW XFP 40km, 10000 Mbit/s, XFP, LC, ER, 40000 m, 1547.72 nm

Long summary description Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm:
This is an auto-generated long summary of Finisar 10GBase-ER/EW XFP 40km network transceiver module 10000 Mbit/s 1547.72 nm based on the first three specs of the first five spec groups.

Finisar 10GBase-ER/EW XFP 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: XFP, Fiber optic connector: LC. Compatible products: SONET OC-192 IR-2, OC-192 IR-3, SDH STM S-64.2b, STM S-64.3b, Certification: CDRH 21 CFR 1040, EN 60825-1:1994+A11:1996+A2:2001, IEC 60825-1: 1993+A1:1997+A2:2001, IEC.... Width: 22.1 mm, Depth: 78 mm, Height: 13.3 mm