Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Finisar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBase-ER/EW XFP 40km
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTLX3612M336
Category
Device comprising both a transmitter and a receiver which are used in computer networks.
network transceiver modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Finisar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3555
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 10 Feb 2017 00:30:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module :
The short editorial description of Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module

10GBase-ER/EW, XFP, LC, 100GHz, DWDM DFB Laser, 40km
More>>>
Short summary description Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module:
This short summary of the Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module data-sheet is auto-generated and uses the product title and the first six key specs.
Finisar 10GBase-ER/EW XFP 40km, 10000 Mbit/s, XFP, LC, IEEE 802.3ae, ER, 1548.51 nm
Long summary description Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module :

Finisar 10GBase-ER/EW XFP 40km. Data transfer rate (max): 10000 Mbit/s, Interface type: XFP, Fiber optic connector: LC. Wavelength: 1548.51 nm, Maximum transfer distance: 40000 m, Compatible products: SONET OC-192 IR-2, OC-192 IR-3, SDH STM S-64.2b, STM S-64.3b. Width: 22.1 mm, Depth: 78 mm, Height: 13.3 mm. Certification: CDRH 21 CFR 1040, EN 60825-1:1994+A11:1996+A2:2001, IEC 60825-1: 1993+A1:1997+A2:2001, IEC 60825-2:

This is an auto-generated long summary of Finisar 10GBase-ER/EW XFP 40km 10000Mbit/s XFP 1548.51nm network transceiver module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.