location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 99763 equipment cleansing kit CD's/DVD's

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99763
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99763
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 99763 equipment cleansing kit CD's/DVD's :
The long product name of Fellowes 99763 equipment cleansing kit CD's/DVD's. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD / DVD Scratch Repair kit
More>>>
Fellowes 99763 equipment cleansing kit CD's/DVD's:
The official description of Fellowes 99763 equipment cleansing kit CD's/DVD's as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Repairs minor scratches with no mess, preventing skipping and mis-reads.
-Includes 4 sets of twin sachets, 1 CD/DVD repair wipe and 1 CD/DVD prevent wipe, 1 jewel case applicator base and 4 dry wipes.
-Contents will repair up to 10 CD/DVDs.

Short summary description Fellowes 99763 equipment cleansing kit CD's/DVD's:
This short summary of the Fellowes 99763 equipment cleansing kit CD's/DVD's data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 99763, CD's/DVD's, Multicolour, 154 mm, 14 mm, 214 mm, 100 g

Long summary description Fellowes 99763 equipment cleansing kit CD's/DVD's:
This is an auto-generated long summary of Fellowes 99763 equipment cleansing kit CD's/DVD's based on the first three specs of the first five spec groups.

Fellowes 99763. Proper use: CD's/DVD's, Product colour: Multicolour. Package width: 154 mm, Package depth: 14 mm, Package height: 214 mm