X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400ml Foam Cleaner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99677
Category :
Kit containing chemicals, cloths etc. used to clean equipment.
equipment cleansing kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:26:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20415
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fellowes 400ml Foam Cleaner:
The short editorial description of Fellowes 400ml Foam Cleaner
400ml Foam Cleaner
Short summary description Fellowes 400ml Foam Cleaner:
This short summary of the Fellowes 400ml Foam Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.
Fellowes 400ml Foam Cleaner, Air pressure cleaner, Screens/Plastics
Long summary description Fellowes 400ml Foam Cleaner:
This is an auto-generated long summary of Fellowes 400ml Foam Cleaner based on the first three specs of the first five spec groups.
Fellowes 400ml Foam Cleaner. Substance: Air pressure cleaner, Proper use: Screens/Plastics. Package width: 6.4 cm, Package depth: 6.4 cm, Package height: 20 cm
Fellowes 400ml Foam Cleaner Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.