location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9182801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859536511 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:33
The date of the most recent change of this product data-sheet in Icecat.
FIRA Certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HELP RELIEVE PRESSURE AND FATIGUE - Propriety Health-V™ Channel relieves pressure on the wrist’s median nerve to help prevent carpal tunnel syndrome whilst typing
  • - PERSONALISED COMFORT - Self-adjusting memory foam support conforms to your wrist for personalised comfort
  • - ANTIBACTERIAL TECHNOLOGY - The Health-V keyboard wrist support is made with Microban antibacterial technology which works 24/7 for an added level of hygienic product protection
  • - PRODUCT DIMENSIONS - The dimensions for the Fellowes Health-V keyboard wrist rest are: H15.9x W463.6 x D85.7mm
  • - FIRA ACCREDITED - This keyboard wrist rest has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The Health-V wrist support comes with a 5-year warranty and access to top quality customer service to help with any quires you may have
Warranty: 5 Years
Long product name Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black :
The long product name of Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black
More>>>
Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black:
The official description of Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Health-V keyboard wrist rest channel relieves pressure on the wrist’s median nerve to help prevent carpal tunnel syndrome whilst typing. To prevent the growth of harmful bacteria on your office desk or in your home, this keyboard wrist rest also features built in microban protection which assists in keeping your wrist support cleaner for the lifetime of the product. Fellowes understand that bad working habits cause many of us physical health problems and fatigue. By using this knowledge we have created a comprehensive range of ergonomic solutions like this innovatively designed keyboard wrist rest, that help you enjoy a more comfortable and productive workspace.

Short summary description Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black:
This short summary of the Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black, Foam, Polyurethane, Black, 5 year(s), 456.3 mm, 85.7 mm, 15.9 mm

Long summary description Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black:
This is an auto-generated long summary of Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black based on the first three specs of the first five spec groups.

Fellowes Keyboard Wrist Rest - Health-V Wrist Rest with Antibacterial Protection - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black. Material: Foam, Polyurethane, Product colour: Black, Warranty period: 5 year(s). Width: 456.3 mm, Depth: 85.7 mm, Height: 15.9 mm

Health-V™ channel

Channel relieves wrist pressure to help prevent carpal tunnel syndrome

Microban® Antimicrobial Protection

Microban® antimicrobial protection keeps product cleaner

Features
Material
Foam, Polyurethane
Product colour
Black
Warranty period
5 year(s)
Weight & dimensions
Width
456.3 mm
Weight & dimensions
Depth
85.7 mm
Height
15.9 mm
Weight
200 g
Dimensions (WxDxH)
456.3 x 85.7 x 15.9 mm
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)