Bullet Points Fellowes 9179101 wrist rest Green, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Stylish, transparent gel adds color to your workspace with Pink Flowers design
- - Self-adjusting gel support conforms to your wrist for personalized comfort
- - New and improved Microban® antimicrobial protection keeps your product cleaner
- - Stain-resistant polyurethane covering wipes clean with damp cloth
- - Non-skid rubber backing keeps keyboard palm support in place
Warranty:
Long product name Fellowes 9179101 wrist rest Green, Pink
:
The long product name of Fellowes 9179101 wrist rest Green, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Photo Gel Keyboard Wrist Rest with Microban®
More>>>
Fellowes 9179101 wrist rest Green, Pink:
The official description of Fellowes 9179101 wrist rest Green, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Stylish, transparent gel adds color to your workspace with Pink Flowers design
- Self-adjusting gel support conforms to your wrist for personalized comfort
- Microban® antimicrobial protection keeps your product cleaner
- Stain-resistant polyurethane covering wipes clean with damp cloth
- Non-skid rubber backing keeps keyboard palm support in place
Short summary description Fellowes 9179101 wrist rest Green, Pink:
This short summary of the Fellowes 9179101 wrist rest Green, Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Fellowes 9179101, Green, Pink, 471.4 x 58.7 x 19.05 mm
Long summary description Fellowes 9179101 wrist rest Green, Pink:
This is an auto-generated long summary of Fellowes 9179101 wrist rest Green, Pink based on the first three specs of the first five spec groups.
Fellowes 9179101. Product colour: Green, Pink. Dimensions (WxDxH): 471.4 x 58.7 x 19.05 mm