location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9178401 wrist rest Gel, Polyurethane Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9178401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9178401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859503391 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 12:53:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 9178401 wrist rest Gel, Polyurethane Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Soft foam pillow conforms to your wrist for exceptional comfort, yet never loses its shape
  • - Redistributes pressure points for soothing support
  • - Sapphire
Warranty: 5 Years
Long product name Fellowes 9178401 wrist rest Gel, Polyurethane Blue :
The long product name of Fellowes 9178401 wrist rest Gel, Polyurethane Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.38 x 49.05 x 5.87, 170 g
More>>>
Short summary description Fellowes 9178401 wrist rest Gel, Polyurethane Blue:
This short summary of the Fellowes 9178401 wrist rest Gel, Polyurethane Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9178401, Gel, Polyurethane, Blue, 5 year(s), 490 mm, 58.7 mm, 23.8 mm

Long summary description Fellowes 9178401 wrist rest Gel, Polyurethane Blue:
This is an auto-generated long summary of Fellowes 9178401 wrist rest Gel, Polyurethane Blue based on the first three specs of the first five spec groups.

Fellowes 9178401. Material: Gel, Polyurethane, Product colour: Blue, Warranty period: 5 year(s). Width: 490 mm, Depth: 58.7 mm, Height: 23.8 mm