location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Professional Series Climate Control Foot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Series Climate Control Foot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8070901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859577200 show
Category:
Small piece of furniture, usually made of plastic, which you place under a desk or table and rest your feet on to make it more comfortable to sit.
Foot Rests Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 08:59:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Professional Series Climate Control Foot
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features heat settings: 125 watts (low setting) & 250 watts (hih setting)
  • - Elevates feet and legs to relieve lower back pressure for improved posture
  • - Ergonomically designed height adjustment promoting 5°, 14°, and 20° incline or elevation
  • - Massage bumps relieve stress and rejuvenate tiered feet
  • - Cable length 1.25 metres
Warranty: 1 Year
Long product name Fellowes Professional Series Climate Control Foot :
The long product name of Fellowes Professional Series Climate Control Foot. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

41.5 x 27cm, 1.25 m, 30°, 125 w, 250 w, PP
More>>>
Short summary description Fellowes Professional Series Climate Control Foot:
This short summary of the Fellowes Professional Series Climate Control Foot data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Professional Series Climate Control Foot, Black, Plastic, 415 mm, 246 mm, 150 mm, 1.44 kg

Long summary description Fellowes Professional Series Climate Control Foot:
This is an auto-generated long summary of Fellowes Professional Series Climate Control Foot based on the first three specs of the first five spec groups.

Fellowes Professional Series Climate Control Foot. Product colour: Black, Material: Plastic. Width: 415 mm, Depth: 246 mm, Height: 150 mm

Features
Material
Plastic
Product colour *
Black
Weight & dimensions
Width
415 mm
Depth
246 mm
Height
150 mm
Weight
1.44 kg
Brand Image Product code Product Stock Price from
Fellowes Smart Suites Compact Foot Rocker Fellowes Smart Suites Compact Foot Rocker
(show image)
8024001 Smart Suites Compact Foot Rocker
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)