location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8020101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0438595413866 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 14:10:03
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 8020101 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINIMISE DISCOMFORT - Help minimise discomfort in your workspace by placing your monitor at a more ergonomically-correct viewing position to suit you with the Fellowes Smart Suites Monitor Riser
  • - MULTIPLE HEIGHT ADJUSTMENTS - The adjustable legs on your height adjustable monitor stand provides 3 height adjustments to maximise viewing comfort (Height Adjustments: 10/11.5/13cm)
  • - MAXIMUM WEIGHT - The Smart Suites Monitor Riser can support monitors up to 10kg in weight with a maximum screen size of 21 inches
  • - FIRA ACCREDITED - This monitor stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - This monitor stand comes with a 5-year warranty and access to top quality customer service to help with any queries you may
Warranty: 5 Years
Long product name Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black :
The long product name of Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black
More>>>
Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black:
The official description of Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A few easy adjustments to your workstation can make a huge difference to your daily routine. Moving your head to view your screen or to read documents requires you to tilt and turn your neck and upper back. Positioning your screen incorrectly can put serious strain on your eyes, neck and shoulders which is why the Smart Suites computer stand is a necessity for your workspace as it allows you to place your monitor at a more ergonomically-correct viewing position to suit you. This adjustable monitor stand can support up to a 21-Inch flat panel monitor or a maximum weight of 10 kg. accommodate the ideal viewing angle that ideal suits your needs, the Smart Suites computer stand features three height adjustable settings (100 mm, 115 mm and 130 mm) allowing you to find a comfortable screen position accustomed to you. This monitor riser is accredited by FIRA International, an independent Ergonomic Accreditor.

Short summary description Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black:
This short summary of the Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black, Freestanding, 10 kg, 53.3 cm (21"), Height adjustment, Black

Long summary description Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black:
This is an auto-generated long summary of Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black based on the first three specs of the first five spec groups.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Smart Suites Monitor Riser - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 10KG/Max Size 21" - Black. Mounting: Freestanding, Maximum weight capacity: 10 kg, Maximum screen size: 53.3 cm (21"). Height adjustment. Product colour: Black

Mounting
Maximum weight capacity *
10 kg
Maximum screen size *
53.3 cm (21")
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Design
Housing material
Plastic
Product colour *
Black
Weight & dimensions
Width
469.9 mm
Depth
317.5 mm
Height
130.2 mm
Weight
710 g
Other features
Warranty period
5 year(s)
Certification
EN ISO 9241-5, FIRA International
Logistics data
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)