location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 5933907 mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5933907
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5933907
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859544028 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:58:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 5933907 mouse pad Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built in Microban® protection fights the growth of harmful bacteria for the lifetime of the product
  • - Active hygiene, helps keep your office equipment cleaner and healthier
  • - Suitable for Optical and Laser Mice
  • - Non-slip rubber base
  • - Approximate Dimensions: H2 x W234 x D202mm
Warranty: 1 Year
Long product name Fellowes 5933907 mouse pad Black :
The long product name of Fellowes 5933907 mouse pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microban Mouse Pad Black, 19.20x22.6 x0.30 cm
More>>>
Short summary description Fellowes 5933907 mouse pad Black:
This short summary of the Fellowes 5933907 mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 5933907, Black, Monochromatic, Rubber, Non-slip base

Long summary description Fellowes 5933907 mouse pad Black:
This is an auto-generated long summary of Fellowes 5933907 mouse pad Black based on the first three specs of the first five spec groups.

Fellowes 5933907. Width: 226 mm, Depth: 192 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Rubber, Non-slip base

Performance
Surface coloration *
Monochromatic
Material
Rubber
Wrist rest *
No
Non-slip base
Yes
Product colour *
Black
Weight & dimensions
Width *
226 mm
Depth *
192 mm
Thickness
3 mm
Weight & dimensions
Weight
60 g
Packaging data
Quantity per pack
1 pc(s)
Package width
239.7 mm
Package depth
276.2 mm
Package height
4.8 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Easy Glide Black
(show image)
93730 Easy Glide
Fellowes

Fellowes Gel Crystals Purple
(show image)
91441 Gel Crystals
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)