location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Neptune 3 600 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neptune 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5721501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859711383 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 14:50:03
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5721501 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Neptune 3 600 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AutoSense detects pouch thickness and self adjusts to the optimal laminating setting
  • - Warms up in just 60 seconds with InstaHeat Technology
  • - Laminates an A4 pouch in as little as 30 seconds (600mm/min)
  • - 4-roller laminator for high quality results, can laminate all pouches up to 175 microns (2x175)
  • - 100% Jam Free when used with Fellowes branded pouches
  • - Simple 1-touch user interface with a reverse mode for clearing misfed documents
Long product name Fellowes Neptune 3 600 mm/min :
The long product name of Fellowes Neptune 3 600 mm/min. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neptune 3 A3 Laminator
More>>>
Short summary description Fellowes Neptune 3 600 mm/min:
This short summary of the Fellowes Neptune 3 600 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Neptune 3, 32 cm, 1 min, 600 mm/min, 0.175 mm, 515 mm, 170 mm

Long summary description Fellowes Neptune 3 600 mm/min:
This is an auto-generated long summary of Fellowes Neptune 3 600 mm/min based on the first three specs of the first five spec groups.

Fellowes Neptune 3. Maximum lamination width: 32 cm, Preheating time: 1 min, Lamination speed: 600 mm/min. Width: 515 mm, Depth: 170 mm, Height: 110 mm

Features
Preheating time *
1 min
Lamination speed *
600 mm/min
Maximum lamination width *
32 cm
Maximum document thickness *
0.175 mm
Built-in display *
Yes
Number of rollers
4
Weight & dimensions
Width
515 mm
Depth
170 mm
Height
110 mm
Logistics data
Harmonized System (HS) code
84729080
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)