location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 Glossy 250 Micron Laminating Pouch - 100 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5401802 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511540189 show
Category:
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
Laminator Pouches Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 08:59:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Preserve 250 Micron thickness - providing the ultimate level of document protection
  • - Ideal for outdoor signage, teaching aids and frequently handled documents
  • - Gloss finish in A4 size
  • - Pack size of 100
  • - Compatible with all laminator brands
Long product name Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack :
The long product name of Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Glossy 250 Micron Laminating Pouch - 100 pack
More>>>
Short summary description Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack:
This short summary of the Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack, Transparent, Glossy, A4, 0.25 mm, 210 mm, 1 mm

Long summary description Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack:
This is an auto-generated long summary of Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack based on the first three specs of the first five spec groups.

Fellowes A4 Glossy 250 Micron Laminating Pouch - 100 pack. Product colour: Transparent, Surface finish: Glossy, Format: A4. Width: 210 mm, Depth: 1 mm, Height: 297 mm. Quantity per pack: 100 pc(s). Products per master (outer) case: 4 pc(s)

Features
Product colour
Transparent
Surface finish
Glossy
Format
A4
Thickness
0.25 mm
Weight & dimensions
Width
210 mm
Depth
1 mm
Height
297 mm
Weight & dimensions
Package width
222 mm
Package depth
54 mm
Package height
306 mm
Package weight
3.76 kg
Packaging content
Quantity per pack
100 pc(s)
Logistics data
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 53962 laminator pouch 25 pc(s)
(show image)
53962 53962
Fellowes

Fellowes 53061 laminator pouch 100 pc(s)
(show image)
53061 53061
Fellowes

Fellowes Glossy Pouches A4 100 pcs. 100mµ laminator pouch
(show image)
53511 Glossy Pouches A4 100 pcs. 100mµ
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)