location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Shredder Oil

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shredder Oil
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35250
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511352508 show
Category:
A paper shredder is mechanical device used to cut paper into strips or fine particles. Government organizations, businesses, and private individuals use shredders to destroy private, confidential, or otherwise sensitive documents. Paper shredder accessories include bags for the shredded paper.
Paper Shredder Accessories Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 09:28:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Shredder Oil
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Conditions cutters to extend the life of your shredder
  • - Plastic squeeze bottle with extended nozzle ensures complete coverage
  • - Oil shredder each time wastebasket is emptied or a minimum of twice a month
  • - For use with all Fellowes® cross-cut and micro-cut shredders
  • - 355ml bottle
Long product name Fellowes Shredder Oil :
The long product name of Fellowes Shredder Oil. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershred Shredder Oil – 12 Oz. Bottle, 20.32 x 8.89 x 3.81cm
More>>>
Short summary description Fellowes Shredder Oil:
This short summary of the Fellowes Shredder Oil data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Shredder Oil, 88.9 mm, 38.1 mm, 203 mm, 340 g, 1 pc(s)

Long summary description Fellowes Shredder Oil:
This is an auto-generated long summary of Fellowes Shredder Oil based on the first three specs of the first five spec groups.

Fellowes Shredder Oil. Width: 88.9 mm, Depth: 38.1 mm, Height: 203 mm. Quantity per pack: 1 pc(s)

Technical details
Type *
Lubricating oil
Volume
0.35 L
Product colour
Yellow
Weight & dimensions
Width
88.9 mm
Weight & dimensions
Depth
38.1 mm
Height
203 mm
Weight
340 g
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
United Kingdom 3 distributor(s)