location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes GBC 250T thermal binding machine 250 sheets 45 s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBC 250T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1740030
Category:
Machines that use heat to bind documents together.
Thermal Binding Machines Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes GBC 250T thermal binding machine 250 sheets 45 s :
The long product name of Fellowes GBC 250T thermal binding machine 250 sheets 45 s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Binder GBC 250T
More>>>
Fellowes GBC 250T thermal binding machine 250 sheets 45 s:
The official description of Fellowes GBC 250T thermal binding machine 250 sheets 45 s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal office electric Thermal binding machine. Binds up to A4. Binding capacity: 250 sheets (80gsm paper). Multiple binding facility, 30 second binding cycle. Audio & visual indicators. Integral cooling rack. Cover width capacity guide for choosing correct cover size.
• Multiple binding facility enables more than one document to be bound at the same time
• Audio & visual indicators
• A binding cycle of 30 seconds
• Integral cooling rack
• Cover width capacity guide, for choosing the correct capacity cover for the number of pages in the document.

Short summary description Fellowes GBC 250T thermal binding machine 250 sheets 45 s:
This short summary of the Fellowes GBC 250T thermal binding machine 250 sheets 45 s data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes GBC 250T, 250 sheets, 45 s, 415 x 155 x 215 mm, 2.27 kg

Long summary description Fellowes GBC 250T thermal binding machine 250 sheets 45 s:
This is an auto-generated long summary of Fellowes GBC 250T thermal binding machine 250 sheets 45 s based on the first three specs of the first five spec groups.

Fellowes GBC 250T. Binding capacity: 250 sheets, Binding time (max): 45 s. Dimensions (WxDxH): 415 x 155 x 215 mm, Weight: 2.27 kg