X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 4-R Ring Binder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5049701
Category :
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
ring binders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11976
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Short summary description Esselte A4 4-R Ring Binder:
This short summary of the Esselte A4 4-R Ring Binder data-sheet is auto-generated and uses the product title and the first six key specs.
Esselte A4 4-R Ring Binder, White, 40 x 255 x 320 mm
Long summary description Esselte A4 4-R Ring Binder:
This is an auto-generated long summary of Esselte A4 4-R Ring Binder based on the first three specs of the first five spec groups.
Esselte A4 4-R Ring Binder. Colour of product: White, Ring diameter: 2 cm, Spine width: 3.8 cm. Dimensions (WxDxH): 40 x 255 x 320 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product
The colour e.g. red, blue, green, black, white.
White
Ring diameter
2 cm
Rings quantity
4
Features
Spine width
3.8 cm
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
40 x 255 x 320 mm