X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naturelle Lever Arch File A4 PP 50mm Sand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5021869
Category :
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
ring binders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:53:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4744
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Esselte Naturelle Lever Arch File A4 PP 50mm Sand:
The short editorial description of Esselte Naturelle Lever Arch File A4 PP 50mm Sand
Naturelle Lever Arch File A4 PP 50mm Sand

Marketing text Esselte Naturelle Lever Arch File A4 PP 50mm Sand

:
The official marketing text of Esselte Naturelle Lever Arch File A4 PP 50mm Sand as supplied by the manufacturer
- Manufactured from heavy board covered with leather embossed polypropylene
- With 50mm spine
- Metal thumbholes and bottom edge protectors
- Rado rings for stability
- Matching removable double-sided spine label
Short summary description Esselte Naturelle Lever Arch File A4 PP 50mm Sand:
This short summary of the Esselte Naturelle Lever Arch File A4 PP 50mm Sand data-sheet is auto-generated and uses the product title and the first six key specs.
Esselte Naturelle Lever Arch File A4 PP 50mm Sand, Sand, A4
Long summary description Esselte Naturelle Lever Arch File A4 PP 50mm Sand:
This is an auto-generated long summary of Esselte Naturelle Lever Arch File A4 PP 50mm Sand based on the first three specs of the first five spec groups.
Esselte Naturelle Lever Arch File A4 PP 50mm Sand. Colour of product: Sand, Format: A4, Spine width: 5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Sand
Format
The format is determined by shape, size, presentation and medium.
A4
Features
Rings quantity
2
Spine width
5 cm
Brand
Image
Product code
Product
Stock
Price from
Esselte Naturelle Lever Arch File A4 PP 50mm Shell
Esselte Naturelle Lever Arch File A4 PP 50mm Shell
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
5021870
 — 
Esselte Naturelle Lever Arch File A4 PP 50mm Pearl
Esselte Naturelle Lever Arch File A4 PP 50mm Pearl
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
5021871
 —