location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Mobile Series CPU Holder, Extra Small, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU Holder, Extra Small, Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-053-100
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron Mobile Series CPU Holder, Extra Small, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Grey
  • - Maximum weight capacity: 18.1 kg
  • - 1.4 kg
Long product name Ergotron Mobile Series CPU Holder, Extra Small, Grey :
The long product name of Ergotron Mobile Series CPU Holder, Extra Small, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU Holder Extra Small Grey
More>>>
Short summary description Ergotron Mobile Series CPU Holder, Extra Small, Grey:
This short summary of the Ergotron Mobile Series CPU Holder, Extra Small, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Mobile Series CPU Holder, Extra Small, Grey, 18.1 kg, Grey

Long summary description Ergotron Mobile Series CPU Holder, Extra Small, Grey:
This is an auto-generated long summary of Ergotron Mobile Series CPU Holder, Extra Small, Grey based on the first three specs of the first five spec groups.

Ergotron Mobile Series CPU Holder, Extra Small, Grey. Maximum weight capacity: 18.1 kg, Product colour: Grey

Brand Image Product code Product Stock Price from
Ergotron

Ergotron Mobile Series 2" Round Pole. Chrome
(show image)
20-080-01 2" Round Pole. Chrome 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Footrest, chrome
(show image)
85-022 Footrest, chrome 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Base & Casters Black
(show image)
33-061 Base & Casters 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series Wire Storage Basket Grey
(show image)
99-068-100 Wire Storage Basket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Carrying Handle Chrome Metal
(show image)
90-015-100 Carrying Handle 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Stabilizer Black
(show image)
99-140 Stabilizer 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Cable Box Grey
(show image)
70-054-100 Cable Box 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Pole-Mount Bracket
(show image)
60-144-003 Pole-Mount Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series CPU Holder, Medium, Grey
(show image)
80-058-100 CPU Holder, Medium, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Pivot Mount Plate. Grey
(show image)
60-382-099 Pivot Mount Plate. Grey 0.00
(excl. VAT)
0 (incl. VAT)