location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
300 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28-171-200
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10.400 kg
  • - Mounting type: Desk
  • - Black
Warranty: 5-year warranty
Long product name Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black :
The long product name of Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 Monitor Arm w/ Extension, Desk Mount, Black
More>>>
Short summary description Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black:
This short summary of the Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black, 10.400 kg, Black

Long summary description Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black:
This is an auto-generated long summary of Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black based on the first three specs of the first five spec groups.

Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm with 9" Extension. Black. Maximum weight capacity: 10.400 kg. Product colour: Black

Brand Image Product code Product Stock Price from
Ergotron

Ergotron 200 Series Vertical Mount Grey Desk
(show image)
60-249-180 Vertical Mount Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Vertical Mount Black Desk
(show image)
60-249-200 Vertical Mount Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Desk Mount (Clamp/Grommet) Grey
(show image)
33-069-180 200 SERIES Desk Mount (Clamp/Grommet) Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Desk Mount (Clamp/Grommet) Black
(show image)
33-069-200 200 SERIES Desk Mount (Clamp/Grommet) Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 300 Series 300 Monitor Arm w/ Extension, Vertical Mount and Wall Mount Plate Grey Desk
(show image)
28-170-180 300 Monitor Arm w/ Extension, Vertical Mount and Wall Mount Plate 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm Grey
(show image)
45-088-180 Desk Mount (Clamp/Grommet) Arm Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 300 Series Desk Mount (Clamp/Grommet) Arm
(show image)
45-088-200 Desk Mount (Clamp/Grommet) Arm 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 300 Series 300 Monitor Arm w/Extension, Vertical Mount and Wall Mount Plate. Black Desk
(show image)
28-170-200 300 Monitor Arm w/Extension, Vertical Mount and Wall Mount Plate. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 300 Series 300 SERIE DESK CLAMP LCD
(show image)
28-171-180 300 SERIE DESK CLAMP LCD 0.00
(excl. VAT)
0 (incl. VAT)