Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 Shielded Keystone Inline Coupler

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 Shielded Keystone Inline Coupler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125589
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867176580
Category keystone modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14471
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:42
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Equip Cat.6 Shielded Keystone Inline Coupler :
The short editorial description of Equip Cat.6 Shielded Keystone Inline Coupler

Cat.6 Shielded Keystone Inline Coupler, 8 pcs
More>>>

Equip Cat.6 Shielded Keystone Inline Coupler:
The official marketing text of Equip Cat.6 Shielded Keystone Inline Coupler as supplied by the manufacturer
The equip® Inline Coupler features two RJ45 jacks, designed to bridge two RJ45 cables together. The connector is fully shielded and with Gold plated pins to guarantee an error-free Cat.6 cabling system. Moreover, the snap-in mechanical design makes it work well with both patch panels and wall-mounted outlets.

- 2 x RJ45 jack
- Fully shielded
- Gold plated pins
- Snap-in mounting
- Pin configuration: 1:1
- Works well with equip Keystone Jacks & Inline Coupler
- Selling unit: 8pcs/pack
Short summary description Equip Cat.6 Shielded Keystone Inline Coupler:
This short summary of the Equip Cat.6 Shielded Keystone Inline Coupler data-sheet is auto-generated and uses the product title and the first six key specs.
Equip Cat.6 Shielded Keystone Inline Coupler, Black, Metallic, Gold, 17.1 mm, 35.2 mm, 21.2 mm
Long summary description Equip Cat.6 Shielded Keystone Inline Coupler :

Equip Cat.6 Shielded Keystone Inline Coupler. Colour of product: Black, Metallic, Connector contacts plating: Gold. Width: 17.1 mm, Depth: 35.2 mm, Height: 21.2 mm

This is an auto-generated long summary of Equip Cat.6 Shielded Keystone Inline Coupler based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Metallic
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Weight & dimensions
Width
The measurement or extent of something from side to side.
17.1 mm
Depth
The distance from the front to the back of something.
35.2 mm
Height
The measurement of the product from head to foot or from base to top.
21.2 mm
Country Distributor
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)