location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lamp - ELPLP10S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP10S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4965957513477
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:39:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Lamp - ELPLP10S
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHE 120 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Lamp - ELPLP10S :
The long product name of Epson Lamp - ELPLP10S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp - ELPLP10S
More>>>
Epson Lamp - ELPLP10S:
The official description of Epson Lamp - ELPLP10S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spare lamp for EMP-710.

Short summary description Epson Lamp - ELPLP10S:
This short summary of the Epson Lamp - ELPLP10S data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lamp - ELPLP10S, UHE, 120 W, 2000 h, Epson, EMP-710

Long summary description Epson Lamp - ELPLP10S:
This is an auto-generated long summary of Epson Lamp - ELPLP10S based on the first three specs of the first five spec groups.

Epson Lamp - ELPLP10S. Lamp type: UHE, Bulb power: 120 W, Service life of lamp: 2000 h, Brand compatibility: Epson, Compatibility: EMP-710, Country of origin: Japan

Features
Brand compatibility *
Epson
Compatibility *
EMP-710
Service life of lamp
2000 h
Bulb power *
120 W
Lamp type
UHE
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
148 mm
Package height
110 mm
Package weight
0.307 g
Logistics data
Products per pallet
240 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
117 cm
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Products per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
117 cm
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)