location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hard Travel Case - ELPKS53

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Travel Case - ELPKS53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H001K53
Category:
Hard or padded cases used for protecting and transporting projectors.
Projector Cases Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Hard Travel Case - ELPKS53 :
The long product name of Epson Hard Travel Case - ELPKS53. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hard travel Case for EMP-830/835
More>>>
Short summary description Epson Hard Travel Case - ELPKS53:
This short summary of the Epson Hard Travel Case - ELPKS53 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Hard Travel Case - ELPKS53, 700 g, 1 pc(s), 265 mm, 600 mm, 440 mm, 2.2 kg

Long summary description Epson Hard Travel Case - ELPKS53:
This is an auto-generated long summary of Epson Hard Travel Case - ELPKS53 based on the first three specs of the first five spec groups.

Epson Hard Travel Case - ELPKS53. Weight: 700 g. Quantity per pack: 1 pc(s), Package width: 265 mm, Package depth: 600 mm. Products per pallet (UK): 16 pc(s)

Technical details
Country of origin
Japan
Weight & dimensions
Weight
700 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
265 mm
Package depth
600 mm
Package height
440 mm
Package weight
2.2 kg
Logistics data
Products per pallet (UK)
16 pc(s)