location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-822H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H304B40
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 10 W
Long product name Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-822H/ 0.63" + MLA (x3) TFT/ XGA (1024x768)/ 2600 ANSI lm/ 400:1/ 170W UHE
More>>>
Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corporate projector with extensive networking and connectivity

Bring performance, reliability and control to boardroom or meeting room presenting. Add versatility with easy connection to corporate networks. And create a permanent setup with extensive ceiling mounting features.

The Epson EMP-822H combines superb quality images with extensive networking and connectivity. It’s so easy to run presentations and maintain the projector via your corporate network. Also, a range of features make it ideal for ceiling mounting, including connection to the room’s power, easy maintenance and built-in 10W speakers. And with low power consumption from Epson’s exclusive, long-lasting E-TORL lamps, you can save money and conserve energy.

-Direct connection to corporate networks – take control of your presentations remotely.

-Enhanced connectivity – connect your projector to several sources simultaneously.

-Ideal for Ceiling Mounting – remote operation and simple maintenance suit permanent installation.

-Easy power on and off – quick connection to the room’s power source with Direct On and Direct Off.

-Save money and energy – Epson’s low wattage bulbs create 2600 lumens brightness and last up to 4000 hours.

-Powerful sound and vision – the built-in 10W speakers provide clear audio even in larger rooms.

-Added peace of mind – advanced security features include security bar, lock and password protection.

-Easy to maintain even when ceiling mounted – with Easy-Grab air filter and simple lamp change.

Short summary description Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-822H, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-822H data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-822H. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.12 mm. Noise level: 35 dB. RMS rated power: 10 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Keystone correction, vertical
-30 - 30°
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.12 mm
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
2
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2.9 kg
Packaging content
Bundled software
EMP Monitor (Windows)
Other features
Dimensions (WxDxH)
245 x 327 x 92 mm
Power requirements
100 – 240 V AC ±10%, 50/60 Hz
Interface
RS-232c
Lens system
F=1.60 - 1.74