location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TW10 LCD-PROJECTOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H127040-OC
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 13:39:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year next day on-site repair or replace
Long product name Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens :
The long product name of Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON EMP-TW10 home projector, 80" image/2m, TV, DVD, video, PC, games consoles
More>>>
Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens:
The official description of Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine being able to watch your favourite films, home videos, and sport, or even play games on a giant screen in your own home. The stylish new EPSON EMP-TW10 projector will transform your living room into a cinema within seconds, giving you a beautifully clear picture. All you need to do is add the popcorn!

Crystal clear picture quality
The EPSON EMP-TW10 uses leading edge 16:9 format optical technology to give you superb widescreen pictures in fantastic colour. Whether you are watching DVD movies, home videos or playing games, a choice of colour modes - Theatre, Theatre Black, Living Room and Dynamic - allow you to maximise the home entertainment experience. Furthermore, EPSON's exclusive Automatic Cinema Filter feature vastly improves colour reproduction by enhancing black levels and heightening the overall contrast ratio - just right for home entertainment.

Giant screen size – in any room
With a huge screen size of up to 300", you’ll feel like you’re in the front row of the cinema. Project directly onto the wall – or better still onto a screen – and the outstanding 1.54x optical zoom lens means that, even in smaller rooms, you won't miss out on the big picture – projecting an 80" (diagonal) image from only 2m away.

Easy to use - connects to all your home entertainment equipment
Using the EPSON EMP-TW10 projector couldn’t be easier. Simply connect it to your TV, DVD, video, PC or games console using composite, s-video or even component video connection and operate using the remote control. Just hook up the sound through your TV or stereo and you’re ready for a glorious big screen experience.

Designer looks
The sleek, slimline design of the EPSON EMP-TW10 makes it a stylish addition to any room, and because of its compact size you can place it virtually anywhere - even mount it to the ceiling (optional).

Affordable luxury
The EPSON EMP-TW10 means you can now enjoy amazing quality home cinema at a surprisingly affordable price. So whether you want to see the latest Hollywood blockbuster, have friends around for the big match, or take on the kids at motor racing, you can do it all in fabulous big screen luxury.

Remote Control
The EPSON EMP-TW10 comes with a handy remote control, so you can sit back and enjoy the entertainment without leaving the sofa.

Peace of Mind
All this technology comes with EPSON reliability built-in, plus the reassurance of a three year next day on-site repair and replace warranty.

Short summary description Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens:
This short summary of the Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW10 LCD-PROJECTOR, 1000 ANSI lumens, UHE, 200 W, 3.6 kg, 402 x 294 x 122 mm

Long summary description Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens:
This is an auto-generated long summary of Epson EMP-TW10 LCD-PROJECTOR data projector 1000 ANSI lumens based on the first three specs of the first five spec groups.

Epson EMP-TW10 LCD-PROJECTOR. Projector brightness: 1000 ANSI lumens. Lamp type: UHE. Power consumption (typical): 200 W. Weight: 3.6 kg. Dimensions (WxDxH): 402 x 294 x 122 mm

Projector
Projector brightness *
1000 ANSI lumens
Light source
Lamp type
UHE
Power
Power consumption (typical) *
200 W
Weight & dimensions
Weight *
3.6 kg
Other features
Dimensions (WxDxH)
402 x 294 x 122 mm