Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-720

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H055040
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13271
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Mar 2017 21:44:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year European warranty, 2 year world wide warranty
Long product name Epson EMP-720 :
The short editorial description of Epson EMP-720

EPSON EMP-720 multimedia projector, XGA, 1500 ANSI lumens
More>>>
Short summary description Epson EMP-720:
This short summary of the Epson EMP-720 data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Epson EMP-720, 1.500 ANSI lumens, XGA (1024x768), 400:1, 1 kg, Screen Size (Projection distance) 30 to 300inch (1.0 to 11.7m), 276 x 190 x 78.5 mm
Long summary description Epson EMP-720 :

Epson Epson EMP-720. Projector brightness: 1.500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Weight: 1 kg. Output: Screen Size (Projection distance) 30 to 300inch (1.0 to 11.7m), Dimensions (WxDxH): 276 x 190 x 78.5 mm, Resolution: 1024 x 768 pixels

This is an auto-generated long summary of Epson EMP-720 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.