location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Papier Smooth fine art mat 36" printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Papier Smooth fine art mat 36"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041432
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Papier Smooth fine art mat 36" printing paper :
The long product name of Epson Papier Smooth fine art mat 36" printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36"x15M Smooth Fine Art Paper Roll
More>>>
Epson Papier Smooth fine art mat 36" printing paper:
The official description of Epson Papier Smooth fine art mat 36" printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a thick, heavyweight, acid-free, 100% cotton fine art paper with smooth surface similar to Somerset Photo Enhanced. This media is ideal for fine art and photographic applications on coated, thicker and smooth cotton paper. Cut sheet type and roll type are available for this media. Cut sheet type is available in two sizes, in 24"x30" and 36"x44", with a thickness of 26mm and a weight of 425g/m². Roll type is available in three sizes, in 24", 36" and 44" with lengths of 50ft each. Roll type is 14.5mil thick and 225g/m². This media is not recommended for the lamination due to its surface structure and not for outdoor usage. Requires 3 inch spindle - high tension recommended.
Compatible Main Units - Stylus Pro 9600 /Stylus Pro 10000CF /Stylus Pro 9500 /
Color Proofer 9500 /Color Proofer 10600 /Color Proofer 9600 / Stylus Pro 10600 .

Short summary description Epson Papier Smooth fine art mat 36" printing paper:
This short summary of the Epson Papier Smooth fine art mat 36" printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Papier Smooth fine art mat 36", 225 g/m², 5.2 kg, 159 x 160 x 957 mm, 91.4 cm, 15 M, 1 sheets

Long summary description Epson Papier Smooth fine art mat 36" printing paper:
This is an auto-generated long summary of Epson Papier Smooth fine art mat 36" printing paper based on the first three specs of the first five spec groups.

Epson Papier Smooth fine art mat 36". Media weight: 225 g/m², Weight: 5.2 kg. Dimensions (WxDxH): 159 x 160 x 957 mm, Roll width: 91.4 cm, Maximum roll length: 15 M

Features
Media weight *
225 g/m²
Weight
5.2 kg
Other features
Dimensions (WxDxH)
159 x 160 x 957 mm
Other features
Roll width
91.4 cm
Maximum roll length
15 M
Media sheets per package
1 sheets
Roll length
15 m
Brand Image Product code Product Stock Price from
Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²
(show image)
C13S041432 Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² 0.00
(excl. VAT)
0 (incl. VAT)