location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Watercolor Paper (Super A3) printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watercolor Paper (Super A3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041352
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:37:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Watercolor Paper (Super A3) printing paper :
The long product name of Epson Watercolor Paper (Super A3) printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WATERCOLOUR WHITE PAPER A3 WATERCOLOUR PAPER
More>>>
Epson Watercolor Paper (Super A3) printing paper:
The official description of Epson Watercolor Paper (Super A3) printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Watercolor Paper (A3+). A paper-based 190g/m2 matte media, used exclusively with pigment ink.
With an uneven surface typically found on water colour papers used by artists, Artistic images can be best expressed on this paper and many professionals will appreciate this water colour paper which feels like a real fine art cotton paper.

Short summary description Epson Watercolor Paper (Super A3) printing paper:
This short summary of the Epson Watercolor Paper (Super A3) printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Watercolor Paper (Super A3), 190 g/m, 20 sheets

Long summary description Epson Watercolor Paper (Super A3) printing paper:
This is an auto-generated long summary of Epson Watercolor Paper (Super A3) printing paper based on the first three specs of the first five spec groups.

Epson Watercolor Paper (Super A3). Media weight: 190 g/m. Media sheets per package: 20 sheets

Features
Media weight *
190 g/m
Other features
Media sheets per package
20 sheets