location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3+ Matte Paper - Heavyweight photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3+ Matte Paper - Heavyweight
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041264
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 10:20:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A3+ Matte Paper - Heavyweight photo paper :
The long product name of Epson A3+ Matte Paper - Heavyweight photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3+ Matte Paper - Heavyweight
More>>>
Epson A3+ Matte Paper - Heavyweight photo paper:
The official description of Epson A3+ Matte Paper - Heavyweight photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This bright white matte finish on a 167g/m² heavyweight base media gives a more even distribution of colours and makes this product ideal for a wide variety of applications for both the novice and professional users alike. Now photographers and Graphic Designers will be able to produce high quality photographs and images with a matte photo-like finish.

Compatible with:
Stylus Color 1160
Stylus Pro 5500
Color Proofer 5500
Stylus Photo 2100
Stylus Photo 1290
Stylus Photo R1800
Stylus Photo 1200
Stylus Photo 1270
Stylus Photo 2000P

Short summary description Epson A3+ Matte Paper - Heavyweight photo paper:
This short summary of the Epson A3+ Matte Paper - Heavyweight photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3+ Matte Paper - Heavyweight, 167 g/m², 230 µm, 94%, 1.3 kg, 495 x 341 x 18 mm, 50 sheets

Long summary description Epson A3+ Matte Paper - Heavyweight photo paper:
This is an auto-generated long summary of Epson A3+ Matte Paper - Heavyweight photo paper based on the first three specs of the first five spec groups.

Epson A3+ Matte Paper - Heavyweight. Media weight: 167 g/m², Printing media thickness: 230 µm, Opacity: 94%. Weight: 1.3 kg. Dimensions (WxDxH): 495 x 341 x 18 mm, Media sheets per package: 50 sheets, Paper dimensions: A3+

Features
Media weight *
167 g/m²
Printing media thickness
230 µm
Opacity
94%
Weight & dimensions
Weight
1.3 kg
Other features
Dimensions (WxDxH)
495 x 341 x 18 mm
Media sheets per package
50 sheets
Printing material brightness
97%
Paper dimensions
A3+
Country Distributor
United Kingdom 1 distributor(s)