X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C8500 Color Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C374011
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27435
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Epson Aculaser C8500 Color Laser Printer:
The short editorial description of Epson Aculaser C8500 Color Laser Printer
Epson Aculaser C8500 Color Laser Printer/2400 dpi/64 mb/A3/up 13 ppm/Ethernet 10-100BaseTX
Short summary description Epson Aculaser C8500 Color Laser Printer:
This short summary of the Epson Aculaser C8500 Color Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Aculaser C8500 Color Laser Printer, A3, A3 (297 x 420 mm), 554 x 650 x 646 mm
Long summary description Epson Aculaser C8500 Color Laser Printer:
This is an auto-generated long summary of Epson Aculaser C8500 Color Laser Printer based on the first three specs of the first five spec groups.
Epson Aculaser C8500 Color Laser Printer. Print speed (black, normal quality, A4/US Letter): 13 ppm. Maximum ISO A-series paper size: A3, Maximum print size: A3 (297 x 420 mm). Internal memory: 64 MB. Weight: 7.12 kg, Dimensions (WxDxH): 554 x 650 x 646 mm
Epson Aculaser C8500 Color Laser Printer Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.