location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UB-U03II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UB-U03II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C824131
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045379321 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2023 10:31:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UB-U03II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Output interface: USB 2.0
  • - Black, Green, Stainless steel
Long product name Epson UB-U03II :
The long product name of Epson UB-U03II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UB-U03II
More>>>
Epson UB-U03II:
The official description of Epson UB-U03II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Interface

Short summary description Epson UB-U03II:
This short summary of the Epson UB-U03II data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-U03II, USB 2.0, Black, Green, Stainless steel, China, 1 pc(s), 85 mm, 104 mm

Long summary description Epson UB-U03II:
This is an auto-generated long summary of Epson UB-U03II based on the first three specs of the first five spec groups.

Epson UB-U03II. Output interface: USB 2.0. Product colour: Black, Green, Stainless steel, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 85 mm, Package depth: 104 mm. Products per pallet: 2400 pc(s), Products per pallet layer: 120 pc(s), Pallet gross width: 80 cm

Ports & interfaces
Output interface *
USB 2.0
USB 2.0 ports quantity
1
Design
Internal *
Yes
Product colour
Black, Green, Stainless steel
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
85 mm
Packaging data
Package depth
104 mm
Package height
39 mm
Logistics data
Harmonized System (HS) code
84733020
Products per pallet
2400 pc(s)
Products per pallet layer
120 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
6.15 m
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)