location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-C8200PS

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EPL-C8200PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C288011FA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson EPL-C8200PS :
The long product name of Epson EPL-C8200PS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High quality powerful colour laser printer
More>>>
Epson EPL-C8200PS:
The official description of Epson EPL-C8200PS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPL-C8200PS is a high quality powerful colour laser printer with an engine speed of 4ppm Colour and 16ppm black & white. Using Epson's advanced colour technologies, Epson AcuLaser Color Halftoning, Epson Aculaser C-RIT, and Epson Aculaser multiple screen printing technology, the in-built 200Mhz RISC controller provides an effective 2400 dpi resolution on paper sizes up to A3W. The EPL-C8200PS is pre-configured with true Adobe PostScript Level 3, in-built 10/100BaseTX networking and 192MB of Ram expandable up to 256MB. Comprehensive
600 dpi (Epson AcuLaser Color 2400 RIT)*
Print speed up to 4ppm colour, 16ppm monochrome
Adobe PostScript Level 3 as standard
Paper handling up to A3W with full bleed
In Built 10/100BaseTx Ethernet networking
Send Once, Print Many technology
400 Sheet paper capacity (EPL-C8200PS), 1,150 Sheets (EPL-C8200PST)
Straight paper path handling media up to 220 g/m²
192MB memory upgradeable to 256MB
Energy Star compliant
1 year on site warranty as standard

Short summary description Epson EPL-C8200PS:
This short summary of the Epson EPL-C8200PS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-C8200PS, 12.000 pages per month

Long summary description Epson EPL-C8200PS:
This is an auto-generated long summary of Epson EPL-C8200PS based on the first three specs of the first five spec groups.

Epson EPL-C8200PS. Maximum duty cycle: 12.000 pages per month