location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Black T480011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T480011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T480011 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Black T480011
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Singlepack Black T480011 :
The long product name of Epson Singlepack Black T480011. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge Black f Stylus Pro 7500
More>>>
Epson Singlepack Black T480011:
The official description of Epson Singlepack Black T480011 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson Singlepack Black T480011:
This short summary of the Epson Singlepack Black T480011 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Black T480011, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Singlepack Black T480011:
This is an auto-generated long summary of Epson Singlepack Black T480011 based on the first three specs of the first five spec groups.

Epson Singlepack Black T480011. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Epson
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
Japan
Colour
No
Weight & dimensions
Width
109 mm
Depth
30 mm
Height
149 mm
Packaging data
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Packaging data
Package weight
220 g
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
600 pc(s)
Master (outer) case width
308 mm
Master (outer) case length
568 mm
Master (outer) case height
314 mm
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
21.6 g
Pallet length (UK)
30 cm
Products per pallet (UK)
900 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
180 pc(s)
Country Distributor
United Kingdom 1 distributor(s)