location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Black T474011 220 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T474011 220 ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T474011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830356 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Black T474011 220 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Singlepack Black T474011 220 ml :
The long product name of Epson Singlepack Black T474011 220 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge Black f Stylus Pro 9500
More>>>
Epson Singlepack Black T474011 220 ml:
The official description of Epson Singlepack Black T474011 220 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson Singlepack Black T474011 220 ml:
This short summary of the Epson Singlepack Black T474011 220 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Black T474011 220 ml, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Singlepack Black T474011 220 ml:
This is an auto-generated long summary of Epson Singlepack Black T474011 220 ml based on the first three specs of the first five spec groups.

Epson Singlepack Black T474011 220 ml. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
Stylus Pro 9500/9000
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
China
Colour
No
Weight & dimensions
Width
109 mm
Depth
27 mm
Height
269 mm
Packaging data
Package width
110 mm
Package depth
269 mm
Package height
30 mm
Packaging data
Package weight
425 g
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
320 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
453 mm
Master (outer) case height
308 mm
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
18 g
Pallet length (UK)
21 cm
Products per pallet (UK)
480 pc(s)
Products per pallet layer
160 pc(s)
Products per pallet layer (UK)
240 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)