location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Cyan T463011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T463011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T463011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343819399 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:46:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Cyan T463011
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - 1 pc(s)
Long product name Epson Singlepack Cyan T463011 :
The long product name of Epson Singlepack Cyan T463011. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T463 Cyan Ink Cartridge. Quantity per pack: 1
More>>>
Epson Singlepack Cyan T463011:
The official description of Epson Singlepack Cyan T463011 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.


Compatible Main Units

Stylus Pro 7000

Stylus Pro 7000S

Color Proofer 7000

Color Proofer 7000S

Short summary description Epson Singlepack Cyan T463011:
This short summary of the Epson Singlepack Cyan T463011 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Cyan T463011, Cyan, 1 pc(s)

Long summary description Epson Singlepack Cyan T463011:
This is an auto-generated long summary of Epson Singlepack Cyan T463011 based on the first three specs of the first five spec groups.

Epson Singlepack Cyan T463011. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson Stylus RX420
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Cyan
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
30 mm
Depth
110 mm
Height
150 mm
Weight
220 g
Packaging data
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Package weight
220 g
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
600 pc(s)
Master (outer) case width
308 mm
Master (outer) case length
568 mm
Master (outer) case height
314 mm
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
21.6 g
Pallet length (UK)
30 cm
Products per pallet (UK)
900 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
180 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)