location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Chess Twinpack Black T0511

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chess
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twinpack Black T0511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05114210
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Chess Twinpack Black T0511
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Chess Twinpack Black T0511 :
The long product name of Epson Chess Twinpack Black T0511. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0511 Black Ink Cartridge - Twin Pack
More>>>
Epson Chess Twinpack Black T0511:
The official description of Epson Chess Twinpack Black T0511 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For even greater value for money and lower printing costs, the black ink cartridges are available in twin packs. Each cartridge contains EPSON QuickDry™ ink ensuring high quality, laser sharp, black output.

Compatible with:
- Epson Stylus Scan 2000/2500
- Epson Stylus Color 740/740TB/760/860/1160

Short summary description Epson Chess Twinpack Black T0511:
This short summary of the Epson Chess Twinpack Black T0511 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Chess Twinpack Black T0511, Black, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Chess Twinpack Black T0511:
This is an auto-generated long summary of Epson Chess Twinpack Black T0511 based on the first three specs of the first five spec groups.

Epson Chess Twinpack Black T0511. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Country of origin
Mexico
Colour
No
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
53 g
Packaging data
Package width
120 mm
Package depth
260 mm
Package height
146 mm
Package weight
110 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per pallet
1200 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
600 mm
Master (outer) case height
246 mm
Products per master (outer) case
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2 m
Products per pallet (UK)
1200 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
120 pc(s)
Minimum order quantity
4 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)