location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Seahorse Singlepack Cyan T0482

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Seahorse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0482
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04824010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946356044
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:53:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Seahorse Singlepack Cyan T0482
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Seahorse Singlepack Cyan T0482 :
The long product name of Epson Seahorse Singlepack Cyan T0482. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Cyan T0482
More>>>
Epson Seahorse Singlepack Cyan T0482:
The official description of Epson Seahorse Singlepack Cyan T0482 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Seahorse Singlepack Cyan T0482:
This short summary of the Epson Seahorse Singlepack Cyan T0482 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Seahorse Singlepack Cyan T0482, Cyan, 1 pc(s)

Long summary description Epson Seahorse Singlepack Cyan T0482:
This is an auto-generated long summary of Epson Seahorse Singlepack Cyan T0482 based on the first three specs of the first five spec groups.

Epson Seahorse Singlepack Cyan T0482. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Stylus Photo R200, R220, R300, R320, R340, RX500, RX600, RX620, RX640
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T04824010
Country of origin
Mexico
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
59 g
Packaging data
Package width
145 mm
Package depth
33 mm
Package height
120 mm
Package type
Blister
Other features
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
169 cm
Products per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
KMP

KMP Singlepack E76 ink cartridge Cyan
(show image)
1004,4003 Singlepack E76 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4316 ink cartridge 1 pc(s) Cyan
(show image)
WEC4316 WEC4316 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)