location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Multipack 4-colours T0445 DURABrite Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours T0445 DURABrite Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04454010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946361161
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:24:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parasol Multipack 4-colours T0445 DURABrite Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Parasol Multipack 4-colours T0445 DURABrite Ink :
The long product name of Epson Parasol Multipack 4-colours T0445 DURABrite Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours T0445 DURABrite Ink
More>>>
Epson Parasol Multipack 4-colours T0445 DURABrite Ink:
The official description of Epson Parasol Multipack 4-colours T0445 DURABrite Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The complete set consists of all four single cartridges; cyan, magenta, yellow and black.

Short summary description Epson Parasol Multipack 4-colours T0445 DURABrite Ink:
This short summary of the Epson Parasol Multipack 4-colours T0445 DURABrite Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Multipack 4-colours T0445 DURABrite Ink, Black, Cyan, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Parasol Multipack 4-colours T0445 DURABrite Ink:
This is an auto-generated long summary of Epson Parasol Multipack 4-colours T0445 DURABrite Ink based on the first three specs of the first five spec groups.

Epson Parasol Multipack 4-colours T0445 DURABrite Ink. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Stylus CX6600 - Stylus CX6400 - Stylus CX3650 - Stylus C86 - Stylus C84WiFi - Stylus C84N - Stylus C84 - Stylus C66 Photo Edition - Stylus C66 - Stylus C64
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Approximate page yield (A4, black & white, ISO/IEC 19752)
450 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T04454010
Country of origin
China
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
125 mm
Packaging data
Package width
195 mm
Packaging data
Package depth
370 mm
Package height
150 mm
Package weight
198 g
Package type
Blister
Other features
Technology
Epson DURABrite
Print cartridge volume (metric)
37.0 ml
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
135 cm
Products per pallet
864 pc(s)
Master (outer) case width
196 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
135 cm
Products per pallet (UK)
864 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
96 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)