location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0442 DURABrite Ink High Capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T044240 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2021 13:19:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
Long product name Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity :
The long product name of Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON DURABrite T0422 for C64, C84
More>>>
Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity:
The official description of Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.

Short summary description Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity:
This short summary of the Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity, Cyan

Long summary description Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity:
This is an auto-generated long summary of Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity based on the first three specs of the first five spec groups.

Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity. Printing colours: Cyan

Features
Print technology
Inkjet printing
Approximate page yield (A4, black & white, ISO/IEC 19752)
450 pages
Type *
Original
Printing colours *
Cyan
Features
Colour
Yes
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
121 mm
Weight
60 g
Country Distributor
Deutschland 1 distributor(s)