Bullet Points Epson Beach Huts Singlepack Black T036
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Printing colours: Black
- - Black ink type: Pigment-based ink
- - 1 pc(s)
Long product name Epson Beach Huts Singlepack Black T036
:
The long product name of Epson Beach Huts Singlepack Black T036. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T036 Black Ink Cartridge (Beach Huts)
More>>>
Epson Beach Huts Singlepack Black T036:
The official description of Epson Beach Huts Singlepack Black T036 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The single black ink cartridge contains EPSON QuickDry™ ink ensuring high quality, laser sharp black output. As part of the dual ink cartridge technology the separate black ink cartridge can be replaced individually for even lower printing costs.Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.
Compatible with:
- Epson Stylus C42
- Epson Stylus C46
- Epson Stylus C44UX
Short summary description Epson Beach Huts Singlepack Black T036:
This short summary of the Epson Beach Huts Singlepack Black T036 data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Beach Huts Singlepack Black T036, Pigment-based ink, 1 pc(s)
Long summary description Epson Beach Huts Singlepack Black T036:
This is an auto-generated long summary of Epson Beach Huts Singlepack Black T036 based on the first three specs of the first five spec groups.
Epson Beach Huts Singlepack Black T036. Black ink type: Pigment-based ink, Quantity per pack: 1 pc(s)