location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Quill Twinpack Black T0321 DURABrite Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Quill
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twinpack Black T0321 DURABrite Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T032142
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:33:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Quill Twinpack Black T0321 DURABrite Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
Long product name Epson Quill Twinpack Black T0321 DURABrite Ink :
The long product name of Epson Quill Twinpack Black T0321 DURABrite Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0321 Black Pigment Ink Cartridge (Twin Pack)
More>>>
Epson Quill Twinpack Black T0321 DURABrite Ink:
The official description of Epson Quill Twinpack Black T0321 DURABrite Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Single Colour Ink Cartridge incorporating EPSON ColorFast Ink featuring EPSON Micro Encapsulation technology, offering increased print longevity with selected EPSON Speciality media.
Compatible Main Units- Stylus C80 / Stylus C70 / Stylus CX5200 /Stylus CX5400/
Stylus C82.

Short summary description Epson Quill Twinpack Black T0321 DURABrite Ink:
This short summary of the Epson Quill Twinpack Black T0321 DURABrite Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Quill Twinpack Black T0321 DURABrite Ink, Pigment-based ink, Multi pack

Long summary description Epson Quill Twinpack Black T0321 DURABrite Ink:
This is an auto-generated long summary of Epson Quill Twinpack Black T0321 DURABrite Ink based on the first three specs of the first five spec groups.

Epson Quill Twinpack Black T0321 DURABrite Ink. Black ink type: Pigment-based ink, Supply type: Multi pack

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Colour
Yes
Weight & dimensions
Width
125 mm
Depth
66 mm
Height
121 mm
Weight
185 g
Other features
Print cartridge volume (metric)
66ml (33x2)