location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Twinpack Black T026

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twinpack Black T026
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T026402
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Twinpack Black T026
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Twinpack Black T026 :
The long product name of Epson Twinpack Black T026. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T026 Black Twin Pack. Quantity per pack: 2
More>>>
Epson Twinpack Black T026:
The official description of Epson Twinpack Black T026 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality. Twin Pack is a great value, offering up to 17% off the price of the standard ink cartridge, driving down the cost of home photo printing.


Compatible Main Units

Stylus Photo 830U

Stylus Photo 810

Stylus Photo 830 - all variants

Stylus Photo 925

Stylus Photo 935

Short summary description Epson Twinpack Black T026:
This short summary of the Epson Twinpack Black T026 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Twinpack Black T026, Black, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Twinpack Black T026:
This is an auto-generated long summary of Epson Twinpack Black T026 based on the first three specs of the first five spec groups.

Epson Twinpack Black T026. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Country of origin
United Kingdom
Colour
No
Weight & dimensions
Width
171 mm
Depth
140 mm
Height
35 mm
Weight
100 g
Packaging data
Package width
36 mm
Package depth
142 mm
Package height
172 mm
Package weight
159 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
190 cm
Products per pallet
480 pc(s)
Master (outer) case width
490 mm
Master (outer) case length
650 mm
Master (outer) case height
190 mm
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
5.14 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
190 cm
Products per pallet (UK)
720 pc(s)
Products per pallet layer
48 pc(s)
Products per pallet layer (UK)
72 pc(s)
Minimum order quantity
6 pc(s)
Country Distributor
United Kingdom 1 distributor(s)