location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parrot Singlepack Colour T008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parrot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour T008
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T008401 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parrot Singlepack Colour T008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Epson Parrot Singlepack Colour T008 :
The long product name of Epson Parrot Singlepack Colour T008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge 5 colour f StylusPhoto 790/870/875DC/895
More>>>
Epson Parrot Singlepack Colour T008:
The official description of Epson Parrot Singlepack Colour T008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

T008 5 Colour Intellidge Ink Cartridge offers improved print quality, flexibility, reliability and also light fastness when used in conjunction with selected EPSON media.

Short summary description Epson Parrot Singlepack Colour T008:
This short summary of the Epson Parrot Singlepack Colour T008 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parrot Singlepack Colour T008, Pigment-based ink

Long summary description Epson Parrot Singlepack Colour T008:
This is an auto-generated long summary of Epson Parrot Singlepack Colour T008 based on the first three specs of the first five spec groups.

Epson Parrot Singlepack Colour T008. Colour ink type: Pigment-based ink

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Features
Colour
Yes
Weight & dimensions
Width
100 mm
Depth
55 mm
Height
120 mm
Brand Image Product code Product Stock Price from
Epson INKTCARTRIDGE KLEUR VOOR STYLUS PHOTO 680 ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow Epson INKTCARTRIDGE KLEUR VOOR STYLUS PHOTO 680 ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
EPT008401 INKTCARTRIDGE KLEUR VOOR STYLUS PHOTO 680 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)