location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fotoconductor unit S051081 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotoconductor unit S051081
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13SO51081
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Fotoconductor unit S051081 Original :
The long product name of Epson Fotoconductor unit S051081 Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Drum Cartridge
More>>>
Epson Fotoconductor unit S051081 Original:
The official description of Epson Fotoconductor unit S051081 Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.
Compatible Main Units : AcuLaser C4000 .

Short summary description Epson Fotoconductor unit S051081 Original:
This short summary of the Epson Fotoconductor unit S051081 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fotoconductor unit S051081, Original, 3.5 kg, 272 x 622 x 318 mm

Long summary description Epson Fotoconductor unit S051081 Original:
This is an auto-generated long summary of Epson Fotoconductor unit S051081 Original based on the first three specs of the first five spec groups.

Epson Fotoconductor unit S051081. Type: Original. Weight: 3.5 kg. Dimensions (WxDxH): 272 x 622 x 318 mm

Features
Type *
Original
Weight & dimensions
Weight
3.5 kg
Other features
Dimensions (WxDxH)
272 x 622 x 318 mm
Brand Image Product code Product Stock Price from
Epson Fotoconductor unit S051081 Original Epson Fotoconductor unit S051081 Original
(show image)
S051081 Fotoconductor unit S051081 0.00
(excl. VAT)
0 (incl. VAT)
Epson AL-C4000 Photoconductor Unit 30k Epson AL-C4000 Photoconductor Unit 30k
(show image)
C13S051081 AL-C4000 Photoconductor Unit 30k 0.00
(excl. VAT)
0 (incl. VAT)