location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge C13S020143 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge C13S020143
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13SO20143
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Inktcartridge C13S020143 ink cartridge Original :
The long product name of Epson Inktcartridge C13S020143 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta/Light Magenta Ink Cartridge for Stylus Pro 5000 / Color Proofer 5000 .
More>>>
Epson Inktcartridge C13S020143 ink cartridge Original:
The official description of Epson Inktcartridge C13S020143 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high capacity ink cartridge contains 2 complementary colours in a single chamber. As usage of the complementary colours is very similar both colours can be replaced at the same time with a single cartridge.
Compatible Main Units - Stylus Pro 5000 / Color Proofer 5000 .

Short summary description Epson Inktcartridge C13S020143 ink cartridge Original:
This short summary of the Epson Inktcartridge C13S020143 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Inktcartridge C13S020143, Original, 145 mm, 110 mm, 38 mm, 280 g

Long summary description Epson Inktcartridge C13S020143 ink cartridge Original:
This is an auto-generated long summary of Epson Inktcartridge C13S020143 ink cartridge Original based on the first three specs of the first five spec groups.

Epson Inktcartridge C13S020143. Type: Original. Width: 145 mm, Depth: 110 mm, Height: 38 mm

Features
Type *
Original
Colour
Yes
Weight & dimensions
Width
145 mm
Depth
110 mm
Height
38 mm
Weight
280 g
Brand Image Product code Product Stock Price from
Epson Inktcartridge C13S020143 ink cartridge Original Epson Inktcartridge C13S020143 ink cartridge Original
(show image)
S020143 Inktcartridge C13S020143 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Colour S020143 Epson Singlepack Colour S020143
(show image)
C13S020143 Singlepack Colour S020143 0.00
(excl. VAT)
0 (incl. VAT)