location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2050 Imaging Cartridge VDT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N2050 Imaging Cartridge VDT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051098
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:59:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EPL-N2050 Imaging Cartridge VDT
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Laser printing
  • - 1 pc(s)
Long product name Epson EPL-N2050 Imaging Cartridge VDT :
The long product name of Epson EPL-N2050 Imaging Cartridge VDT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPL-N2050 Black Toner Cartridge
More>>>
Epson EPL-N2050 Imaging Cartridge VDT:
The official description of Epson EPL-N2050 Imaging Cartridge VDT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For super efficiency and easy replacement the individual components of the laser printing system are combined in a single, high yield imaging cartridge.

Short summary description Epson EPL-N2050 Imaging Cartridge VDT:
This short summary of the Epson EPL-N2050 Imaging Cartridge VDT data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2050 Imaging Cartridge VDT, Black, 1 pc(s)

Long summary description Epson EPL-N2050 Imaging Cartridge VDT:
This is an auto-generated long summary of Epson EPL-N2050 Imaging Cartridge VDT based on the first three specs of the first five spec groups.

Epson EPL-N2050 Imaging Cartridge VDT. Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black
Country of origin
China
Packaging data
Package width
180 mm
Package depth
380 mm
Package height
325 mm
Packaging data
Package weight
730 g
Other features
Colour
No
Print technology
Laser printing
Logistics data
Products per pallet (UK)
48 pc(s)
Products per pallet
40 pc(s)
Products per master (outer) case
5 pc(s)