location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-CC8500 Photoconductor Unit 50k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-CC8500 Photoconductor Unit 50k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051073
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965881064
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2022 10:29:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-CC8500 Photoconductor Unit 50k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 50000 pages
  • - 1 pc(s)
Long product name Epson AL-CC8500 Photoconductor Unit 50k :
The long product name of Epson AL-CC8500 Photoconductor Unit 50k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit for AcuLaser C8500 series
More>>>
Epson AL-CC8500 Photoconductor Unit 50k:
The official description of Epson AL-CC8500 Photoconductor Unit 50k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.


Compatible Main Units:

AcuLaser C8500

AcuLaser C8500PS

AcuLaser C8500DT

AcuLaser C8500PSDT

Short summary description Epson AL-CC8500 Photoconductor Unit 50k:
This short summary of the Epson AL-CC8500 Photoconductor Unit 50k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-CC8500 Photoconductor Unit 50k, Original, AcuLaser C8500, 1 pc(s), 50000 pages, Laser printing, Black

Long summary description Epson AL-CC8500 Photoconductor Unit 50k:
This is an auto-generated long summary of Epson AL-CC8500 Photoconductor Unit 50k based on the first three specs of the first five spec groups.

Epson AL-CC8500 Photoconductor Unit 50k. Type: Original, Compatibility: AcuLaser C8500, Quantity per pack: 1 pc(s). Weight: 3.65 kg. Package width: 320 mm, Package depth: 610 mm, Package height: 280 mm. Dimensions (WxDxH): 280 x 320 x 614 mm. Products per pallet layer: 3 pc(s), Products per pallet layer (UK): 4 pc(s), Products per pallet (UK): 28 pc(s)

Features
Print technology
Laser printing
Compatibility *
AcuLaser C8500
Type *
Original
Quantity per pack *
1 pc(s)
Page yield *
50000 pages
Product colour
Black
Country of origin
Japan
Weight & dimensions
Weight
3.65 kg
Packaging data
Package width
320 mm
Package depth
610 mm
Packaging data
Package height
280 mm
Package weight
3.67 kg
Other features
Dimensions (WxDxH)
280 x 320 x 614 mm
Logistics data
Products per pallet layer
3 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
134 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
21 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)