location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C9100 Waste Toner Collector 30k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C9100 Waste Toner Collector 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050194
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343605817 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C9100 Waste Toner Collector 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Print technology: Laser
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson AL-C9100 Waste Toner Collector 30k :
The long product name of Epson AL-C9100 Waste Toner Collector 30k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser C9100 Waste Toner Unit
More>>>
Epson AL-C9100 Waste Toner Collector 30k:
The official description of Epson AL-C9100 Waste Toner Collector 30k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Residual toner from the drum cartridge is deposited in the collector unit for quick and easy disposal.


Compatible Main Units : AcuLaser C9100

Dimensions: 394x338x190mm

Quantity per pack: 1

Weight: 900g

Short summary description Epson AL-C9100 Waste Toner Collector 30k:
This short summary of the Epson AL-C9100 Waste Toner Collector 30k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C9100 Waste Toner Collector 30k, 30000 pages, Laser, China, Epson, AL-C9100, 1 pc(s)

Long summary description Epson AL-C9100 Waste Toner Collector 30k:
This is an auto-generated long summary of Epson AL-C9100 Waste Toner Collector 30k based on the first three specs of the first five spec groups.

Epson AL-C9100 Waste Toner Collector 30k. Page yield: 30000 pages, Print technology: Laser, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 338 mm, Package depth: 394 mm. Products per pallet: 54 pc(s), Products per pallet layer: 6 pc(s), Products per pallet layer (UK): 8 pc(s)

Features
Page yield
30000 pages
Print technology
Laser
Country of origin
China
Brand compatibility
Epson
Compatibility
AL-C9100
Packaging data
Quantity per pack
1 pc(s)
Package width
338 mm
Package depth
394 mm
Package height
190 mm
Packaging data
Package weight
920 g
Logistics data
Products per pallet
54 pc(s)
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
2.22 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)